EN
  • EN
  • DE

Z8420BDSD

Part No Z8420BDSD
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201625-Z8420BDSD
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8420BDSD CAD Model

Description

The Z8420BDSD is a Z80 Parallel Input/Output (PIO) controller manufactured by Zilog. It is designed to provide a flexible interface between the Z80 microprocessor and peripheral devices. This PIO controller offers two independent 8-bit ports with programmable modes of operation. It is commonly used in embedded systems and other applications where parallel data transfer is required.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Peripheral Device Controllers
  • Communication Interfaces

Features:

  • Two Independent 8-Bit Ports
  • Programmable Modes of Operation
  • Interrupt Handling Capability
  • Bidirectional Data Transfer
  • Handshake Signals
  • TTL Compatible Inputs and Outputs

Benefits:

  • Flexible Interface: Provides a flexible interface for connecting peripheral devices to the Z80 microprocessor.
  • Programmable Operation: Allows for configuring the PIO to meet the specific requirements of the application.
  • Interrupt Handling: Simplifies interrupt-driven data transfer.
  • Bidirectional Data Transfer: Supports both input and output operations.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing component count and board space.

Additional Details:

The Z8420BDSD PIO controller provides two 8-bit parallel ports, each of which can be configured independently. The ports can be programmed to operate in various modes, including input, output, bidirectional, and handshake modes. The PIO controller includes interrupt handling capability, allowing the microprocessor to respond quickly to external events. The device is TTL compatible, making it easy to interface with other TTL devices. The Z8420BDSD is typically used in embedded systems where parallel data transfer is required. The PIO is used in data acquisition and control systems. The device simplifies the design of complex systems. The Z8420BDSD is widely used for interfacing printers, keyboards, and other peripherals to the Z80 microprocessor.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess