The Z8400BPS, also known as the Z80 CPU, manufactured by Zilog, is an 8-bit microprocessor that gained immense popularity in the late 1970s and early 1980s. It became a staple in a wide range of applications due to its simple architecture, ease of programming, and relatively low cost.
Applications:
- Personal computers (e.g., early CP/M-based systems).
- Video game consoles (e.g., Sega Master System, ColecoVision).
- Embedded systems (e.g., industrial controllers, printers, calculators).
- Educational computers and trainers.
- Scientific instruments.
Features:
- 8-bit data bus.
- 16-bit address bus (allowing access to 64KB of memory).
- 158 instructions.
- Maskable and non-maskable interrupts.
- Dynamic RAM refresh capabilities.
- Single 5V power supply.
Benefits:
- Simple and well-documented architecture.
- Extensive software and support resources available.
- Low cost.
- Versatile and adaptable to a wide range of applications.
- Relatively easy to interface with peripheral devices.
Additional Details:
The Z80 CPU features a register set including an 8-bit accumulator (A), a flag register (F), six general-purpose 8-bit registers (B, C, D, E, H, L), and their 16-bit combinations (BC, DE, HL), a stack pointer (SP), and a program counter (PC). It also has two sets of these registers that can be quickly swapped for interrupt handling.
The Z80's instruction set is a superset of the Intel 8080 instruction set, making it relatively easy to port existing 8080 code. It includes instructions for arithmetic, logic, data transfer, and control flow operations. The CPU supports various addressing modes, including direct, indirect, indexed, and relative addressing.
The Z80's built-in dynamic RAM refresh capability simplifies the design of memory systems. The CPU generates refresh signals that can be used to refresh dynamic RAM chips without requiring external refresh circuitry.
Despite its age, the Z80 CPU is still used in some embedded systems and hobbyist projects due to its simplicity and the availability of legacy software and tools.