EN
  • EN
  • DE

Z0840006PSC-Z80CPU

Part No Z0840006PSC-Z80CPU
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417492-Z0840006PSC-Z80CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840006PSC-Z80CPU CAD Model

Description

The Zilog Z0840006PSC, also known as the Z80 CPU, is an 8-bit microprocessor that gained immense popularity in the late 1970s and 1980s. It is a versatile and widely used CPU that powered a vast range of computing devices. The 'PSC' in the part number signifies the package type.

Applications

  • Personal Computers: Famous for its role in early personal computers like the Radio Shack TRS-80 and the Sinclair ZX Spectrum.
  • Game Consoles: Used as the central processing unit in game consoles such as the Sega Master System.
  • Embedded Systems: Found in a variety of embedded systems, including industrial controllers and arcade machines.
  • Industrial Control Systems: Employed in automation equipment and process control systems.

Features

  • 8-bit Microprocessor: Provides a balanced performance for its time, suitable for a variety of tasks.
  • Large Register Set: Includes a set of general-purpose registers and shadow registers for quick context switching.
  • Interrupt Handling: Supports multiple interrupt modes, allowing for efficient handling of external events.
  • Direct Memory Access (DMA): Enables high-speed data transfer between peripherals and memory without CPU intervention.
  • Simple Architecture: Relatively easy to understand and program compared to more complex processors.

Benefits

  • Easy to Program: Well-documented with a large community and readily available development tools.
  • Mature Technology: A proven and reliable processor with a long history of use.
  • Low Cost: Affordable compared to more advanced processors.
  • Versatile: Suitable for a broad range of applications, from personal computing to embedded control.
  • Large Software Base: A vast library of software and applications was developed for the Z80.

Additional Details

The Z0840006PSC typically operates at a clock speed of 6 MHz. It has an 8-bit data bus and a 16-bit address bus, allowing access to 64KB of memory. It requires a single 5V power supply. Detailed pinout diagrams, timing specifications, and programming information can be found in the official Zilog Z80 datasheet. It's often paired with peripheral chips like the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to expand its functionality.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess