EN
  • EN
  • DE

Z0840004PSC/Z80CPU

Part No Z0840004PSC/Z80CPU
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999383-Z0840004PSC/Z80CPU
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0840004PSC/Z80CPU CAD Model

Description

The Z0840004PSC, commonly known as the Z80 CPU, is an 8-bit microprocessor designed and manufactured by Zilog. It was widely used in the 1970s and 1980s in a variety of applications, including personal computers, embedded systems, and industrial controllers. The Z80 is known for its simple architecture, ease of use, and extensive software support.

Applications:

  • Personal Computers: Used in early personal computers such as the TRS-80 and the Sinclair ZX80.
  • Embedded Systems: Controllers for various embedded applications like printers and industrial equipment.
  • Gaming Consoles: Powered classic gaming consoles such as the Sega Master System.
  • Scientific Instruments: Used in laboratory equipment and measurement devices.
  • Educational Tools: Employed in educational kits and training platforms.
  • Industrial Automation: Controllers for manufacturing machinery and automated systems.

Features:

  • 8-Bit Architecture: Features an 8-bit data bus and a 16-bit address bus.
  • Simple Instruction Set: Employs a straightforward instruction set for easy programming.
  • Large Address Space: Supports a 64KB memory address space.
  • Interrupt Handling: Provides robust interrupt handling capabilities.
  • Peripheral Support: Compatible with a wide range of peripheral devices.
  • Low Power Consumption: Operates with low power consumption for efficient performance.
  • Easy to Interface: Simple interface requirements for ease of integration.

Benefits:

  • Ease of Use: Simple architecture and instruction set make it easy to learn and use.
  • Extensive Software Support: Large library of available software and tools.
  • Versatile Application: Suitable for a wide range of applications due to its flexibility.
  • Cost-Effective: Economical solution for various projects and applications.
  • Reliable Performance: Proven track record of reliable performance.

Additional Details:

The Z0840004PSC (Z80 CPU) operates at a clock speed of 4 MHz. It includes several internal registers, including general-purpose registers, an accumulator, and a flag register. The processor supports various addressing modes, including direct, indirect, and indexed addressing. It also features a built-in interrupt controller, which allows for prioritized interrupt handling. The Z80 is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation. The Z80's instruction set is an enhanced version of the Intel 8080 instruction set, making it relatively easy to port software from the 8080 to the Z80. The processor has been widely emulated, and many development tools are available for creating Z80-based applications. Its legacy continues to influence modern embedded systems and computer architecture.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess