EN
  • EN
  • DE

Z0803606PSC

Part No Z0803606PSC
Manufacturer Zilog
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CTC 6MHZ 40-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Obsolete(EOL)
Type Counter/Timer Circuit (CTC)
Frequency 6MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 200mA
Temperature Range - Operating 0°C to 70°C
Case / Package 40-PDIP
Mounting Through Hole
Win Source Part Number 057899-Z0803606PSC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian Z0803606PSC CAD Model

Description

The Zilog Z0803606PSC is an 8-bit microcontroller belonging to the Z8 family. It is designed for use in various embedded applications where cost-effectiveness and ease of use are important factors. The 'PSC' suffix typically denotes the package type.

Applications

  • Home Appliances: Used in controlling functions within appliances such as washing machines, refrigerators, and microwave ovens.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Remote Controls: Found in remote controls for televisions, stereos, and other electronic devices.
  • Toys and Games: Integrated into electronic toys and handheld gaming devices.

Features

  • 8-bit Microcontroller: Offers a balance of performance and efficiency for embedded control tasks.
  • On-Chip ROM/EPROM: Provides memory for storing the program code.
  • On-Chip RAM: Used for storing data and variables during program execution.
  • I/O Ports: Allows interfacing with external devices and sensors.
  • Timers/Counters: Enables precise timing and counting functions.
  • Serial Communication Interface: Supports communication with other devices using protocols like UART or SPI.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Well-supported by development tools and resources.
  • Versatile: Suitable for a wide range of applications.
  • Compact Size: Allows for integration into space-constrained designs.
  • Reliable: Proven technology with a history of stable performance.

Additional Details

The Z0803606PSC requires a single 5V power supply. It includes a set of registers, an ALU (Arithmetic Logic Unit), and control logic. Programming can be done in assembly language or a higher-level language like C. Datasheets and application notes are available for detailed specifications and programming guidance. Specific ROM/RAM sizes, I/O pin configurations, and timer details can be found in the official Zilog documentation.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess