EN
  • EN
  • DE

ZT7119D

Part No ZT7119D
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413516-ZT7119D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZT7119D CAD Model

Description

The Zilltek ZT7119D is a power management integrated circuit (PMIC) designed for efficient power distribution and system control. It's engineered to provide multiple voltage rails, integrated protection features, and programmable options, making it suitable for diverse electronic applications.

Applications

  • Mobile Computing Devices: Ideal for powering laptops, tablets, and 2-in-1 devices, offering optimized power delivery and battery management.
  • Portable Gaming Consoles: Ensures stable and efficient power for demanding gaming applications, extending battery life.
  • Industrial Handhelds: Powers ruggedized handheld devices used in logistics, field service, and other industrial environments.
  • Medical Devices: Suitable for portable medical equipment requiring precise and reliable power management.
  • High-Performance Embedded Systems: Used in embedded systems where multiple voltage rails and sophisticated power control are needed.

Features

  • Multiple Regulated Outputs: Provides several independent voltage rails to power different system components.
  • High-Efficiency DC-DC Conversion: Utilizes efficient switching regulators to minimize power loss and maximize battery life.
  • Integrated Protection Circuits: Includes overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and short-circuit protection (SCP).
  • I2C Communication Interface: Allows for flexible configuration and real-time monitoring of key PMIC parameters.
  • Dynamic Voltage Scaling (DVS): Enables dynamic adjustment of output voltages to optimize power consumption based on system load.
  • Low Quiescent Current: Minimizes power consumption in standby and idle modes.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current significantly extend battery life in portable devices.
  • Enhanced System Reliability: Integrated protection features safeguard the system against power-related faults.
  • Optimized Power Consumption: Dynamic voltage scaling (DVS) minimizes power usage based on real-time system requirements.
  • Flexible System Design: The PMIC's programmable nature allows for customization to specific application needs.
  • Simplified System Integration: Integration of multiple functions reduces the number of external components required.

Additional Details

The ZT7119D typically incorporates synchronous rectification for improved efficiency and may include advanced features such as battery fuel gauging and thermal management. For detailed technical specifications, application circuits, and package information, consult the device's datasheet.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $2.8677

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess