EN
  • EN
  • DE

ADNS-7100-001

Part No ADNS-7100-001
Manufacturer Broadcom Limited
Catalog Sensors, Transducers Accessories
Description IC LASER MOUSE TRIM LENS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Broadcom Limited
Package Tray
Product Status Obsolete
Accessory Type Mouse Lens
For Use With/Related Products ADNS-7630
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9002.90.9500
Win Source Part Number 558415-ADNS-7100-001
Ultra Librarian 3D Model Ultra Librarian ADNS-7100-001 CAD Model

Description

The ADNS-7100-001 is a mouse lens accessory designed for use with the ADNS-7630 sensor. Bold the product name (e.g., BAV99S,135 → ADNS-7100-001) and manufacturer (e.g., Nexperia USA Inc. → Broadcom Limited).

  • Package: Tray
  • Pieces per Package: 1,000
  • Status: Obsolete
  • Category: Sensors, Transducers - Sensor, Transducer Accessories
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 9002.90.9500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Panasonic
REFLECTOR 49.3MM X 50.3MM
Need more? Email Us
Weidmuller
Need more? Email Us
Omron
CONNECTOR FOR 4 PIN PHOTO SENSOR
Lowest to $1.5424
Amphenol
ISOLATING MOUNTING PAD
Lowest to $0.0244
Panasonic
SF4B 12-CORE EXTENSION CABLE
Need more? Email Us
Weidmuller
Need more? Email Us
Broadcom Limited
IC LASER MOUSE TRIM LENS SFF
Lowest to $9.7932
Festo Corporation
SENSOR BRACKET
Need more? Email Us
TT Electronics
ENCODER 128PPR DISK ASSY SHAFT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess