EN
  • EN
  • DE

ZXM66P03N8TC

Part No ZXM66P03N8TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283408-ZXM66P03N8TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ZXM66P03N8TC CAD Model

Description

The ZXM66P03N8TC is a P-Channel Enhancement Mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). This MOSFET is designed for low voltage, high-side load switching applications where efficiency and compact size are critical. Its key feature is its low on-state resistance (RDS(on)), which minimizes power loss and heat dissipation during operation.

Applications:

  • High-Side Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Small Footprint: Enables compact design and high density board layouts.
  • P-Channel Enhancement Mode: Simplifies driving circuitry compared to N-channel devices in high-side configurations.

Benefits:

  • Increased Battery Life: Low RDS(on) minimizes power dissipation, extending battery life in portable devices.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Simplified Circuitry: P-channel configuration simplifies drive requirements.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving system reliability.

Specifications:

  • Polarity: P-Channel
  • Maximum Drain-Source Voltage (VDS): -30V
  • Maximum Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -5.7A
  • RDS(on) @ VGS = -10V: 28 mΩ
  • RDS(on) @ VGS = -4.5V: 40 mΩ
  • Operating Temperature: -55°C to +150°C
  • Package: SOT23-8

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess