EN
  • EN
  • DE

ZXM64N035L3

Part No ZXM64N035L3
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 35V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283402-ZXM64N035L3
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXM64N035L3 CAD Model

Description

The ZXM64N035L3 is an N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated), designed for low voltage, high-speed switching applications. It offers a combination of low on-resistance and gate charge, making it suitable for efficient power management in portable devices and other low-power systems.

Applications:

  • Load switching
  • Power management in portable devices (e.g., smartphones, tablets)
  • DC-DC conversion
  • Battery management systems
  • Backlighting

Features:

  • N-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on)): Minimizes power losses.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Logic-level gate drive: Simplifies interfacing with microcontrollers.
  • Small footprint package: Ideal for space-constrained applications.
  • Avalanche rated

Benefits:

  • High efficiency: Reduces power consumption and extends battery life.
  • Fast switching: Improves system performance and reduces switching losses.
  • Simplified design: Logic-level gate drive simplifies control circuitry.
  • Compact size: Enables miniaturization of electronic devices.
  • Enhanced thermal performance

Technical Specifications:

The ZXM64N035L3 typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 6.4A (depending on the package and operating conditions). The on-state resistance (RDS(on)) is very low, typically around 35 mΩ at VGS = 10V, minimizing conduction losses. The gate threshold voltage (VGS(th)) is designed to be compatible with logic-level driving signals, typically around 1-3V. The device is typically available in a small SOT-23 or similar surface-mount package, allowing for efficient board space utilization. The ZXM64N035L3's low on-resistance and gate charge make it an excellent choice for high-efficiency, low-voltage power switching applications, particularly in battery-powered devices where minimizing power consumption is critical.

The avalanche rating ensures robustness against voltage spikes and transient events, contributing to improved system reliability. Its logic-level gate drive simplifies interfacing with microcontrollers and other digital control circuits, streamlining the design process. The compact package makes it ideal for space-constrained applications such as smartphones, tablets, and other portable electronic devices.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess