The ZXBM2001 is a single-phase brushless DC (BLDC) fan motor controller manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed to provide efficient and reliable control for small BLDC fans used in various cooling applications. The controller integrates the necessary functions to drive a BLDC motor, simplifying circuit design and reducing the number of external components required.
Applications:
- Cooling fans for computers and electronics
- Small appliance cooling
- Portable device cooling
- Projector cooling
- General-purpose BLDC motor control
Features:
- Single-chip BLDC fan motor controller
- Low voltage operation (typically 2.5V to 5.5V)
- Integrated Hall sensor amplifier
- Soft switching for low noise
- Built-in overcurrent protection
- Locked rotor protection
- Automatic restart function
Benefits:
- Efficient Motor Control: Provides optimized control for BLDC fan motors, maximizing efficiency and minimizing power consumption.
- Low Noise Operation: Soft switching reduces audible noise and electromagnetic interference (EMI).
- Built-in Protection: Overcurrent and locked rotor protection prevent damage to the motor and controller.
- Automatic Restart: Automatically restarts the motor after a locked rotor condition is cleared.
- Simplified Design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing cost.
Additional Details:
The ZXBM2001 utilizes a Hall sensor to detect the rotor position of the BLDC motor and generate the appropriate drive signals. The integrated Hall sensor amplifier improves the sensitivity and reliability of the Hall sensor signal. The soft switching technique reduces the rate of change of voltage and current during switching, minimizing noise and EMI. The overcurrent protection feature limits the motor current to a safe level, preventing damage in case of overload. The locked rotor protection shuts down the motor if it is unable to rotate, preventing overheating. The automatic restart function attempts to restart the motor after a locked rotor condition is cleared, improving system reliability. External components, such as capacitors and resistors, are typically used to set the operating parameters of the controller.