EN
  • EN
  • DE

ZVP4525G

Part No ZVP4525G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 250V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283339-ZVP4525G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZVP4525G CAD Model

Description

The ZVP4525G is a P-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for low-voltage, low on-resistance switching applications. Its P-channel configuration makes it suitable for high-side switching applications where a gate voltage lower than the source voltage is required to turn the device on.

Applications

  • High-side load switching: Switching power to loads in battery-powered devices and other applications.
  • Power management circuits: Used in power distribution and regulation circuits.
  • DC-DC converters: As a switching element in DC-DC converters.
  • Motor control: Driving small DC motors and other inductive loads.
  • Analog switches: Used as analog switches in signal routing applications.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Allows for operation at low voltages.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Surface mount package: Allows for easy integration into circuit boards.
  • Lead-free: Complies with lead-free environmental standards.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation.
  • Extended battery life: Low-voltage operation conserves energy in battery-powered devices.
  • Compact size: Small surface mount package saves board space.
  • Simplified design: Low gate threshold voltage simplifies drive circuitry.
  • Environmentally friendly: Lead-free construction meets environmental requirements.

Additional Details

The ZVP4525G typically features a drain-source voltage rating (VDS) of -250V and a continuous drain current (ID) of around -0.2A to -0.4A, depending on the specific operating conditions. The on-resistance (RDS(on)) is typically in the range of 5-10 Ohms at a gate-source voltage (VGS) of -10V. The device is typically packaged in a SOT-223 surface mount package. A suitable gate drive voltage is required to fully enhance the MOSFET and achieve the specified on-resistance. Be certain to review the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions.

The ZVP4525G is a reliable and efficient P-channel MOSFET suitable for various low-voltage switching applications. Its low on-resistance, low gate threshold voltage, and compact package make it a good choice for battery-powered devices and other applications where efficiency and size are critical.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6246 $60.1198
31+ $3.7942 $117.6202
48+ $3.6764 $176.4672
65+ $3.5574 $231.2310
84+ $3.4384 $288.8256
113+ $3.0827 $348.3451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess