EN
  • EN
  • DE

ZVP4105ASTZ

Part No ZVP4105ASTZ
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case TO-92
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 750853-ZVP4105ASTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP4105ASTZ CAD Model

Description

The ZVP4105ASTZ is a P-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for low-voltage, low on-resistance switching applications, providing efficient power management and control in a compact package. The MOSFET is particularly suited for portable devices, load switching, and power management circuits.

Applications

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • Power Management: Optimizes power usage in portable devices and battery-operated equipment.
  • DC-DC Conversion: Used in DC-DC converters to regulate voltage levels.
  • Motor Control: Controls small DC motors in various applications.
  • Battery Management Systems: Plays a role in monitoring and controlling battery charging and discharging.

Features

  • Low On-Resistance: Minimizes power loss during switching.
  • Low Gate Threshold Voltage: Allows for easy driving with low-voltage logic.
  • High Speed Switching: Enables efficient high-frequency operation.
  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Small Signal MOSFET: Designed for low to medium current applications.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits

  • Energy Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Simplified Circuit Design: Low gate threshold voltage simplifies interfacing with digital logic circuits.
  • Compact Solution: Small surface-mount package saves board space and reduces system size.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Versatile Application: Suitable for a wide range of power management and switching applications.

Additional Details

The ZVP4105ASTZ has a drain-source voltage rating of -50V and a continuous drain current of -0.58A. Its on-resistance (RDS(on)) is typically 1.6 ohms at a gate-source voltage of -10V. The gate threshold voltage is typically -2.5V. The MOSFET is packaged in a SOT23 package, making it suitable for high-density circuit boards. The ZVP4105ASTZ is also compliant with RoHS standards, ensuring environmental safety. It is an excellent choice for applications where efficiency and space are critical requirements.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,088 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess