EN
  • EN
  • DE

ZLNB2002Q16

Part No ZLNB2002Q16
Manufacturer Zetex Semiconductors
Catalog RF Misc ICs and Modules
Description DUAL TONE and POLARITY SWITCH LNB MULTIPLEX CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1282982-ZLNB2002Q16
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZLNB2002Q16 CAD Model

Description

The ZLNB2002Q16 is a low noise block downconverter (LNB) control and interface IC from Zetex Semiconductors (now Diodes Incorporated). This device is designed for satellite receiver systems, providing the necessary control and interface functions for the LNB, which receives satellite signals from the dish antenna and converts them to a lower frequency for processing by the receiver.

Applications:

  • Satellite Receiver Systems: Controls and interfaces with the LNB in satellite TV receivers.
  • Satellite Dish Systems: Manages the LNB functions in satellite dish installations.

Features:

  • LNB Control: Provides control signals for the LNB, including voltage selection and tone injection.
  • Built-in DC-DC Converter: Generates the necessary DC voltage for the LNB.
  • Short Circuit Protection: Protects the device and the LNB from damage due to short circuits.
  • Over Temperature Protection: Protects the device from overheating.
  • I2C Interface: Allows for easy control and configuration via a microcontroller.

Benefits:

  • Simplified Design: Integrates multiple functions into a single IC.
  • Improved Performance: Provides accurate and stable LNB control.
  • Enhanced Reliability: Protects against fault conditions.
  • Reduced Component Count: Lowers the overall cost and size of the system.

Additional Details:

The ZLNB2002Q16 typically operates from a wide input voltage range and provides a regulated output voltage for the LNB. It includes features such as voltage selection for different polarization modes (horizontal and vertical) and tone injection for band switching. The I2C interface allows for easy configuration of the device and monitoring of its status. The device is available in a small QFN (Quad Flat No-leads) package. The operating temperature range is typically from -40°C to +85°C. Zetex Semiconductors (now Diodes Incorporated) is known for producing high-quality and reliable components. The built-in DC-DC converter optimizes the efficiency of the LNB power supply. The integrated protection features help to ensure the longevity of the LNB and the receiver system. The device complies with relevant industry standards for satellite receiver systems.

The ZLNB2002Q16 provides a complete solution for LNB control and interface, simplifying the design of satellite receiver systems and improving their performance and reliability. Its integrated features and protection mechanisms make it an excellent choice for a wide range of satellite applications.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess