EN
  • EN
  • DE

AP75N07GS-HF-3TR

Part No AP75N07GS-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971539-AP75N07GS-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP75N07GS-HF-3TR CAD Model

Description

The AP75N07GS-HF-3TR is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. This device is designed for high-efficiency switching applications and is known for its low on-resistance and fast switching speed. It is commonly used in power management circuits, DC-DC converters, and motor control applications.

Applications

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • DC-DC Converters
  • Power Management in Desktop Computers and Servers
  • Motor Control Applications
  • LED Lighting

Features

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses for high-frequency operation.
  • Avalanche Rated: Robust performance under avalanche conditions.
  • Lead Free and RoHS Compliant: Environmentally friendly.
  • Halogen-Free: Meets environmental standards.
  • Surface Mount Package: Suitable for automated assembly.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speed contribute to higher efficiency in power conversion systems.
  • Reduced Power Dissipation: Lower on-resistance minimizes heat generation, improving overall system reliability.
  • Enhanced Thermal Performance: Allows for operation at higher power levels.
  • Compact Design: Surface mount package enables smaller and more compact designs.
  • Environmentally Compliant: Meets environmental standards for lead and halogen content.

Additional Details

The AP75N07GS-HF-3TR has a drain-source voltage (VDS) of 75V and a continuous drain current (ID) of up to 75A. It features a low gate charge (Qg) for efficient switching and is designed for surface mount applications. Its operating temperature range is typically -55°C to +175°C. The ‘HF’ designation indicates that the device is halogen-free, and ‘3TR’ refers to the specific tape and reel packaging.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess