The BS250F is a P-Channel enhancement mode MOSFET transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for low-power switching and amplification applications.
Applications:
- Low-side switching
- Analog switching
- DC-DC converters
- Load switching
- Portable devices
Features:
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- Fast switching speed
- Small signal amplifier
- Surface Mount Package
Benefits:
- Efficient power switching
- Easy to drive with low voltage logic
- Reduces power losses
- Suitable for battery-powered applications
- Space-saving design
Additional Details:
The BS250F typically features a drain-source voltage (VDS) of -250V and a continuous drain current (ID) of around -230mA. The gate-source voltage (VGS) is usually rated at +/-20V. Key electrical characteristics at 25°C include:
- Drain-Source Breakdown Voltage (V(BR)DSS): -250V
- Gate Threshold Voltage (VGS(th)): -0.8V to -3V
- Static Drain-Source On-Resistance (RDS(on)): 12 Ohms (typical)
- Drain Current (ID): -230mA
- Total Gate Charge (Qg): ~1nC
This MOSFET is commonly used in applications where a P-channel device is needed for switching or amplification and its low gate threshold voltage makes it compatible with many logic-level driving circuits.