EN
  • EN
  • DE

A3V64S40ETP-G6I

Part No A3V64S40ETP-G6I
Manufacturer Zentel
Catalog Unclassified Memory
Description MEMORY IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945391-A3V64S40ETP-G6I
Series *
Ultra Librarian 3D Model Ultra Librarian A3V64S40ETP-G6I CAD Model

Description

The A3V64S40ETP-G6I is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Zentel. This memory component is designed for applications requiring high-speed data access and storage.

Applications

  • Embedded systems
  • Networking devices
  • Consumer electronics
  • Industrial control systems
  • Graphics cards (older models)

Features

  • 64Mbit density
  • Organized as 1,048,576 words x 4 banks x 16 bits
  • LVTTL compatible inputs and outputs
  • Single 3.3V power supply
  • Data rate up to 166 MHz
  • 4 banks operation
  • Burst length: 1, 2, 4, 8 or full page
  • Auto precharge option for each burst
  • Programmable CAS latency (CL): 2, 3
  • Programmable wrap sequence and burst type

Benefits

  • High-speed data access for improved system performance
  • Low voltage operation for reduced power consumption
  • Large memory capacity for demanding applications
  • Flexible burst modes for efficient data transfer
  • Easy integration into existing systems due to LVTTL compatibility

Additional Details

The A3V64S40ETP-G6I SDRAM chip is typically used in applications where fast and reliable memory is required. It supports various burst modes, allowing for efficient data transfer. The programmable CAS latency allows for fine-tuning of memory access timing. The G6I likely refers to the speed grade and package type. Further information can be found in the device datasheet.

Key Specifications:

  • Memory Size: 64 Mbits
  • Organization: 1,048,576 words x 4 banks x 16 bits
  • Voltage Supply: 3.3V
  • Operating Frequency: Up to 166 MHz
  • Interface Type: LVTTL

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess