CY7C1370D-200BZXI: Industrial-Grade SSRAM for Rugged Applications
The CY7C1370D-200BZXI is built for robustness, providing consistent performance in industrial applications where environmental factors might be challenging. Its durable structure and reliable technology ensure functionality across a broad temperature range.
- Operating Frequency: 200 MHz
- Voltage Supply: 3.3V
- Package: 119-ball BGA
Applications/Projects:
- Industrial Automation
- Military and Avionics Systems
- Outdoor Networking Equipment
Features and Benefits:
- Wide Temperature Range: Operates effectively in varied environmental conditions.
- Strong Performance: Maintains high-speed data operations in critical applications.
- Durable Design: Withstands industrial challenges for prolonged usage.
Additional Details: Ideal for applications requiring persistent operation in non-standard conditions, offering unmatched reliability and performance.