EN
  • EN
  • DE
  • IT

ZL50112

Part No ZL50112
Manufacturer Zarlink
Catalog Electronic Wholesale
Description 128, 256, 512 and 1024 Channel CESoP Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282960-ZL50112
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50112 CAD Model

Description

The ZL50112 is a highly integrated Synchronous Ethernet (SyncE) and IEEE 1588 timing synchronization device from Zarlink (now Microsemi, then Microchip Technology). It is designed to provide precise timing and synchronization in communication networks. This device supports various timing standards and provides features for clock recovery, clock generation, and clock distribution.

Applications

  • Wireless Base Stations: Used in wireless base stations to synchronize timing between different network elements, improving network performance.
  • Ethernet Switches and Routers: Integrated into Ethernet switches and routers to provide accurate timing for packet processing and forwarding.
  • Optical Transport Networks (OTN): Employed in OTN equipment to synchronize timing between different network nodes, ensuring reliable data transmission.
  • Telecom Infrastructure: Utilized in telecom infrastructure equipment for precise timing and synchronization in communication networks.
  • Industrial Automation: Used in industrial automation systems where synchronized timing is critical for coordinated control of machinery and processes.

Features

  • Synchronous Ethernet (SyncE) Support: Supports SyncE standards for precise timing synchronization over Ethernet networks.
  • IEEE 1588 Support: Implements IEEE 1588 Precision Time Protocol (PTP) for accurate time synchronization.
  • Clock Recovery: Recovers clock signals from incoming data streams, providing a stable timing reference.
  • Clock Generation: Generates clock signals with precise frequency and phase characteristics.
  • Clock Distribution: Distributes clock signals to multiple system components, ensuring synchronized timing.
  • Jitter Attenuation: Reduces jitter in clock signals, improving timing accuracy and stability.

Benefits

  • Improved Network Performance: Enhances network performance by synchronizing timing between different network elements.
  • Precise Time Synchronization: Provides accurate time synchronization, enabling precise timing-based applications.
  • Stable Timing Reference: Provides a stable timing reference for system components, improving system reliability.
  • Flexible Clock Management: Allows for flexible clock generation and distribution, simplifying system design.
  • Reduced Jitter: Reduces jitter in clock signals, improving timing accuracy and stability.
  • Standard Compliance: Complies with industry standards for timing synchronization, ensuring interoperability.

Additional Details

The ZL50112 typically requires multiple power supplies. The device is configured through a serial interface, often SPI or I2C. It often incorporates digital phase-locked loops (DPLLs) for clock recovery and generation. The output clocks are often differential signals to improve noise immunity. It is designed to meet the stringent timing requirements of modern communication networks. Exact specifications depend on the specific configuration and version of the ZL50112.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess