EN
  • EN
  • DE

ZL50110

Part No ZL50110
Manufacturer Zarlink
Catalog Electronic Wholesale
Description 128, 256 and 1024 Channel CESoP Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282956-ZL50110
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50110 CAD Model

Description

The ZL50110 is a highly integrated timing and synchronization device manufactured by Zarlink (now Microsemi/Microchip). It is designed for use in telecommunications and networking applications where precise timing is critical.

Applications

  • Synchronous Ethernet (SyncE): Used in SyncE equipment to provide accurate clock synchronization.
  • IEEE 1588/PTP (Precision Time Protocol): Employed in PTP-based systems for precise time synchronization over networks.
  • Base Stations: Integrated into base stations to ensure accurate timing for cellular networks.
  • Core Network Equipment: Utilized in core network elements such as routers and switches for timing and synchronization.
  • Optical Transport Networks (OTN): Incorporated in OTN equipment to maintain timing integrity in optical networks.

Features

  • Clock Generation: Generates precise clock signals for synchronization purposes.
  • Clock Distribution: Distributes clock signals to multiple system components.
  • Clock Monitoring: Monitors clock signal quality and stability.
  • Jitter Attenuation: Reduces jitter in clock signals to improve system performance.
  • Synchronization: Synchronizes to various timing references, including Stratum clocks and GPS signals.
  • Holdover: Maintains timing accuracy during reference clock failures.
  • Phase Alignment: Provides phase alignment capabilities for precise timing control.
  • Redundancy: Supports redundant clock sources for high availability.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in critical applications.
  • Improved Network Performance: Reduces jitter and wander to enhance network performance.
  • Increased Reliability: Provides holdover and redundancy features for high availability.
  • Simplified System Design: Integrates multiple timing functions into a single device.
  • Reduced Cost: Lowers system cost by consolidating timing components.

Technical Specifications

The ZL50110 typically supports various clock frequencies and synchronization standards. It often includes features like digital PLLs (Phase-Locked Loops) for clock generation and jitter attenuation. It usually operates within a voltage range of 2.5V to 3.3V. The package type can vary depending on the specific model. Refer to the datasheet for detailed information on clock frequencies, jitter performance, power consumption, and package dimensions.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.8534 $175.8534
2+ $169.9917 $339.9834
3+ $152.4069 $457.2207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess