EN
  • EN
  • DE

ZL50012QCC

Part No ZL50012QCC
Manufacturer Zarlink
Catalog Electronic Wholesale
Description Flexible 512-ch Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282946-ZL50012QCC
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50012QCC CAD Model

Description

The ZL50012QCC is a highly integrated timing device manufactured by Zarlink (now Microsemi, which is now Microchip Technology). It is designed for synchronization and timing applications in communication and networking equipment. This device is a key component in building robust and reliable timing networks.

Applications:

  • Synchronous Ethernet: Used in SyncE equipment to provide precise timing synchronization.
  • IEEE 1588: Employed in PTP (Precision Time Protocol) systems for time synchronization over networks.
  • Base stations: Utilized in cellular base stations for accurate timing and synchronization.
  • Network switches and routers: Found in networking equipment for timing and synchronization functions.
  • Telecom infrastructure: Used in telecommunication networks for reliable timing.

Features:

  • Clock generation: Generates multiple clock signals with high accuracy and stability.
  • Clock synchronization: Synchronizes to external timing references.
  • Jitter attenuation: Reduces jitter in clock signals for improved performance.
  • Phase-locked loop (PLL): Includes a PLL for frequency synthesis and synchronization.
  • Flexible configuration: Programmable parameters allow for customization to specific application needs.

Benefits:

  • Improved network performance: Enables accurate timing and synchronization for enhanced network performance.
  • Increased reliability: Robust timing ensures reliable operation of communication equipment.
  • Reduced jitter: Minimizes timing errors and improves signal integrity.
  • Simplified system design: Integrated functionality reduces the number of discrete components.
  • Cost savings: Integrated solution lowers overall system cost.

Additional Details:

The ZL50012QCC incorporates several key timing functions into a single chip. It often utilizes external crystal oscillators or other timing references. The device is typically controlled via a serial interface (e.g., SPI or I2C). The exact specifications, such as frequency ranges, jitter performance, and synchronization capabilities, will vary depending on the specific configuration and the chosen external components. Refer to the datasheet for detailed timing parameters and application guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess