The ZL30417QGG1 is a highly integrated network synchronizer and jitter attenuator designed for various communication applications. It provides precise timing signals for Ethernet, SONET/SDH, and other networking equipment. This device is suitable for applications requiring high-accuracy clock generation and distribution.
Applications
- Ethernet switches and routers
- SONET/SDH equipment
- Base stations
- Optical transport networks (OTN)
- Timing and synchronization modules
Features
- Generates multiple clock frequencies from a single reference.
- Jitter attenuation for improved clock signal quality.
- Supports various synchronization standards, including SyncE and IEEE 1588.
- Low phase noise for high-performance timing.
- Flexible clock output configurations.
- Integrated loop filter for enhanced stability.
- Hitless switching for redundant clock source selection.
Benefits
- Provides accurate and stable timing signals for critical network infrastructure.
- Reduces jitter and wander, improving overall network performance.
- Simplifies clock distribution with flexible output configurations.
- Enables compliance with industry-standard synchronization protocols.
- Enhances network reliability with hitless switching.
- Reduces system cost by integrating multiple timing functions.
Additional Details
The ZL30417QGG1 typically operates from a 3.3V power supply and includes advanced features such as digitally controlled oscillators (DCOs) and phase-locked loops (PLLs). These components enable precise frequency generation and jitter attenuation. The device also incorporates a sophisticated loop filter that optimizes the PLL's performance and stability. Furthermore, the ZL30417QGG1 supports hitless switching, which allows for seamless transitions between redundant clock sources without disrupting network traffic. The device is commonly packaged in a compact QFN package.
Its synchronization capabilities ensure precise time alignment across the network, crucial for applications like financial transactions and real-time data processing. The device's low phase noise characteristics contribute to improved signal integrity and reduced bit error rates (BER) in high-speed communication systems.