The ZL30105 is a high-performance clock multiplier and jitter attenuator from Microsemi (formerly Zarlink). It's specifically designed for applications requiring precise clock generation and low jitter, such as optical transport networks (OTN) and synchronous Ethernet (SyncE).
Applications:
- OTN (Optical Transport Network): Generates and synchronizes clocks for OTN equipment, ensuring accurate data transmission.
- SyncE (Synchronous Ethernet): Provides precise clock synchronization for Ethernet networks, improving network performance and reliability.
- Base Stations: Clock generation and jitter attenuation in wireless base stations.
- Test and Measurement Equipment: Used in high-precision test and measurement instruments requiring stable and accurate clocks.
- Broadcast Video Equipment: Provides timing signals for broadcast video systems.
Features:
- Low Jitter: Minimizes clock jitter, ensuring high data integrity and system performance.
- Clock Multiplication: Multiplies input clock frequencies to generate desired output clock frequencies.
- Clock Synchronization: Synchronizes output clocks to external reference clocks, ensuring accurate timing.
- Flexible Clock Generation: Supports various clock frequencies and output formats.
- Integrated PLL: Incorporates a high-performance Phase-Locked Loop (PLL) for precise clock control.
- Hitless Switching: Supports hitless switching between different clock sources for redundancy.
Benefits:
- Improved Network Performance: Reduces jitter and improves clock synchronization, enhancing network performance and reliability.
- Enhanced Data Integrity: Minimizes timing errors, ensuring high data integrity in critical applications.
- Simplified System Design: Integrates clock generation and jitter attenuation functions into a single device.
- Increased System Reliability: Supports hitless switching for redundant clock sources, improving system availability.
- Reduced System Cost: Eliminates the need for discrete clock generation and jitter attenuation components.
Additional Details:
The ZL30105 often includes multiple independent clock outputs, configurable for different frequencies and signal types (e.g., LVPECL, LVDS, CMOS). It is configured via a serial interface (SPI or I2C). Datasheets provide detailed information regarding the specific frequency ranges, jitter performance metrics, and power supply requirements. Understanding the phase noise characteristics of the PLL is critical for optimal performance in sensitive applications.