EN
  • EN
  • DE
  • IT

12505WS-04(P)

Part No 12505WS-04(P)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814807-12505WS-04(P)
Ultra Librarian 3D Model Ultra Librarian 12505WS-04(P) CAD Model

Description

The 12505WS-04(P) is a wire-to-board connector manufactured by YEONHO ELECTRONICS. It is designed for secure and reliable electrical connections in a variety of electronic devices and systems. This connector features a compact design and robust construction, making it suitable for applications where space is limited and durability is essential. Its design facilitates easy and efficient wire termination, simplifying the assembly process.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Lighting systems
  • Power supplies

Features:

  • Wire-to-board connection: Allows direct connection of wires to a printed circuit board (PCB).
  • Compact design: Saves space in densely populated electronic assemblies.
  • Secure locking mechanism: Ensures a reliable and stable connection.
  • Durable construction: Provides resistance to vibration, shock, and environmental factors.
  • Easy wire termination: Simplifies the assembly process and reduces labor costs.
  • Polarization features: Prevents incorrect mating and ensures proper alignment.

Benefits:

  • Reliable electrical connection: Minimizes signal loss and ensures stable performance.
  • Space-saving design: Enables integration into compact electronic devices.
  • Robust performance: Withstands harsh environmental conditions and mechanical stress.
  • Simplified assembly: Reduces manufacturing time and costs.
  • Improved system integrity: Prevents accidental disconnections and ensures proper operation.

Additional Details:

The 12505WS-04(P) connector typically supports a wire gauge range of 22-28 AWG. It is designed to handle a rated current of up to 3A and a voltage rating of 250V AC/DC. The connector housing is typically made of a high-performance plastic material that provides excellent insulation and mechanical strength. The contacts are usually made of phosphor bronze or brass with tin or gold plating to ensure good conductivity and corrosion resistance.

This connector features a positive locking mechanism to prevent accidental disconnections, ensuring a secure and reliable connection even in high-vibration environments. The polarization features ensure that the connector can only be mated in the correct orientation, preventing damage to the connector or the connected circuits. The 12505WS-04(P) is a versatile and reliable connector solution for a wide range of wire-to-board applications, providing secure electrical connections and simplifying the assembly process.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3806 $58.9930
370+ $0.3123 $115.5510
575+ $0.3026 $173.9950
790+ $0.2928 $231.3120
1,020+ $0.2831 $288.7620
1,370+ $0.2538 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess