EN
  • EN
  • DE

YB-TG19201080S14A-C-A

Part No YB-TG19201080S14A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 15.6" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 15.6" TFT(IPS) + CTPT(G+G) Module
Resolution 1920 x 1080
Module Brightness 340cd/m²
Working Temperature 0-50℃
Touch IC ILI2510
Interface TFT- Edp ; CTP-I²C
Bonding OCA
Ultra Librarian 3D Model Ultra Librarian YB-TG19201080S14A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
2.86" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" Bar Type TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
4.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
15.6" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
17.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.5" TFT + CTP Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess