EN
  • EN
  • DE

7114441602

Part No 7114441602
Manufacturer Yazaki
Catalog Automotive Connectors
Description 7114441602 Yazaki Automotive Connectors TERM 025 RH M 0.64MM SLD datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yazaki
Product Category Automotive Connectors
RoHS Details
Product Terminals
Pitch 0.64 mm (0.025 in)
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 20 AWG
Wire Gauge Max 20 AWG
Packaging Reel
Application Wire-to-Wire
Brand Yazaki
Contact Gender Pin (Male)
Locking Mechanism Housing
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 9000
Subcategory Automotive Connectors
Type Flat Terminal
Part # Aliases 7114-4416-02
Ultra Librarian 3D Model Ultra Librarian 7114441602 CAD Model

Description

0435001.KR Fuse

The 0435001.KR is a versatile fuse designed for efficient circuit protection. It quickly interrupts overcurrents, safeguarding electronic devices from unexpected power surges.

  • Power supplies
  • Computing systems
  • Telecommunication devices

Features and Benefits

  • Fast response time for superior overcurrent protection
  • Highly durable material for enhanced reliability
  • Simplified installation with standard design

Integrate the 0435001.KR into your projects to ensure optimal protection and performance over extended periods.

You May Also Be Interested in

Molex, LLC
34826-0161 Molex Automotive Connectors MINI50 RAHDR 16CKT GRY POL B TRAY datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
33265583 Aptiv (formerly Delphi) Automotive Connectors TERM M OCS 1.2 SN datasheet, inventory, & pricing.
Lowest to $0.0411
Yazaki
Automotive Connectors REAR SPACER HOLDER
Lowest to $0.0748
Aptiv
12110236 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 150 SN LOCKING LANCE datasheet, inventory, & pricing.
Lowest to $0.4399
Aptiv
12065287 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 3 F M/P 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $0.5865
Aptiv
15324980 Aptiv (formerly Delphi) Automotive Connectors SEAL CBL 1W CAVITY GRA datasheet, inventory, & pricing.
Lowest to $0.0822
Aptiv
12010973 Aptiv (formerly Delphi) Automotive Connectors CONN 2 M W/P SHD BLK SLD datasheet, inventory, & pricing.
Lowest to $0.9378
Yazaki
7283644340 Yazaki Automotive Connectors CONN 2P YESC KAIZEN LT GRAY datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
15326829 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 6 F GT 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $1.0498

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess