EN
  • EN
  • DE

YM2612

Part No YM2612
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411532-YM2612
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YM2612 CAD Model

Description

The Yamaha YM2612 is a six-channel FM synthesis sound chip, most famously known for being the primary sound chip in the Sega Genesis/Mega Drive video game console. It succeeded the YM2608 and offered improved sound capabilities for its target applications.

Applications:

  • Sega Genesis/Mega Drive video game console
  • Arcade game boards
  • Computer sound cards
  • Electronic musical instruments

Features:

  • 6 FM Synthesis Channels: Provides six channels for generating sounds using FM synthesis.
  • Programmable Sound Generator: Offers a wide range of programmable parameters for sound customization.
  • Stereo Output: Capable of producing stereo audio output for a more immersive sound experience.
  • Special Features: Includes features like a DAC (Digital-to-Analog Converter) and the ability to pan sounds across the stereo field.
  • Low Power Consumption: Designed for relatively low power consumption, making it suitable for console applications.
  • Digital Sound Processing: Some rudimentary digital sound processing capabilities.

Benefits:

  • Rich and Dynamic Sounds: FM synthesis allows for the creation of complex and dynamic sound textures.
  • Distinct Sound Character: The YM2612 has a characteristic sound that is well-known and loved by retro gaming enthusiasts.
  • Enhanced Audio for Games: Significantly improved the audio quality of games compared to previous generations.
  • Programmability: Offers developers a high degree of control over the sound design.
  • Stereo Capability: Stereo output provides a more immersive audio experience.

Additional Details:

The YM2612 uses FM synthesis, where the frequency of one waveform (the carrier) is modulated by another (the modulator) to create complex harmonic content. This allows the chip to generate a wider variety of sounds than simpler synthesis methods. Unlike some other Yamaha chips, the YM2612 does not include a built-in SSG (Software Sound Generator) section, focusing purely on FM synthesis. The chip's DAC (Digital-to-Analog Converter) converts the digital audio signals generated by the FM synthesis engine into analog signals that can be amplified and played through speakers. The YM2612 is often associated with a particular sonic character due to the limitations and quirks of the FM synthesis implementation in the Sega Genesis. This has led to a distinctive style of music composition that is often referred to as "Genesis music" or "Mega Drive music." The chip's sound can be harsh and bright, but also capable of creating surprisingly complex and emotive sounds when used skillfully. The YM2612's legacy continues to be celebrated by retro gaming enthusiasts and musicians who appreciate its unique sound and capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess