EN
  • EN
  • DE

Y3014B-F

Part No Y3014B-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411199-Y3014B-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y3014B-F CAD Model

Description

The Yamaha Y3014B-F is a digital signal processing (DSP) chip designed for audio applications. It's part of Yamaha's line of high-performance audio processing solutions, often integrated into professional audio equipment and high-end consumer electronics.

Applications

  • Digital Mixing Consoles: Used for processing audio signals in mixing consoles, providing effects, equalization, and dynamics control.
  • Audio Interfaces: Integrated into audio interfaces for low-latency audio processing and effects.
  • Synthesizers and Samplers: Powers the sound generation and effects processing in digital synthesizers and samplers.
  • Home Theater Systems: Used in high-end home theater receivers and processors for surround sound decoding and audio enhancement.
  • Professional Audio Effects Units: Found in dedicated effects processors for studio and live sound applications.

Features

  • High-Resolution Audio Processing: Supports high sample rates and bit depths for pristine audio quality.
  • Multiple Processing Cores: Features multiple DSP cores to handle complex audio processing tasks in parallel.
  • Advanced Algorithms: Incorporates advanced audio processing algorithms for effects such as reverb, delay, chorus, and equalization.
  • Flexible Routing: Provides flexible audio routing options for complex signal chains.
  • Low Latency: Designed for low-latency performance, crucial for real-time audio applications.
  • Programmable Architecture: Offers a programmable architecture, allowing developers to customize the DSP for specific applications.

Benefits

  • Enhanced Audio Quality: Delivers superior audio quality due to its high-resolution processing capabilities.
  • Versatile Audio Processing: Enables a wide range of audio effects and processing techniques.
  • Improved System Performance: Optimizes system performance by offloading audio processing tasks from the main CPU.
  • Flexibility and Customization: Offers flexibility and customization through its programmable architecture.
  • Real-Time Processing: Provides real-time processing capabilities for seamless audio performance.

Additional Details

The Y3014B-F typically interfaces with other audio components through standard audio protocols like I2S or SPDIF. It often requires external memory for storing audio data and program code. Its power consumption is relatively low, making it suitable for portable audio devices as well as rack-mounted studio equipment. Specific technical specifications like clock speed, memory capacity, and power consumption would be detailed in the Yamaha's datasheet, if available.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess