EN
  • EN
  • DE

A5841SLW-T

Part No A5841SLW-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1042231-A5841SLW-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A5841SLW-T CAD Model

Description

The A5841SLW-T is a low-voltage, high-current protected quad MOSFET driver designed by Allegro MicroSystems. It is primarily intended for driving inductive loads such as relays, solenoids, and lamps, as well as DC motors in automotive and industrial applications. The device integrates logic inputs, charge pump, gate drive, and protection circuitry into a single package, simplifying design and reducing component count.

Applications:

  • Relay drivers: Used to control various relays in automotive and industrial systems.
  • Solenoid drivers: Employed in valve control systems, door locks, and other solenoid-activated devices.
  • Lamp drivers: Used to control incandescent lamps, LEDs, and other lighting elements.
  • DC motor control: Drives small DC motors in various applications.
  • Automotive body control: Used in window lifts, door locks, and other automotive body control functions.

Features:

  • Quad driver: Provides four independent driver channels.
  • Low voltage operation: Operates from a low supply voltage, typically 5 V.
  • High current capability: Each channel can drive relatively high currents.
  • Overcurrent protection: Protects the driver and the load from excessive current.
  • Overvoltage protection: Protects the driver from voltage transients.
  • Thermal shutdown: Protects the driver from overheating.

Benefits:

  • Simplified design: Integrated design reduces component count and simplifies PCB layout.
  • Improved performance: Provides robust and reliable control of inductive loads.
  • Enhanced reliability: Built-in protection features ensure reliable operation in demanding environments.
  • Reduced cost: Integrated design lowers the overall system cost.
  • Compact size: Small package allows for easy integration into space-constrained applications.

The A5841SLW-T is often used in conjunction with a microcontroller or other logic device to implement sophisticated control algorithms. Refer to the official Allegro MicroSystems datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess