EN
  • EN
  • DE

YC358TJK-078K2L

Part No YC358TJK-078K2L
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 8.2K OHM 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Circuit Type Bussed
Resistance (Ohms) 8.2k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 155°C
Applications DDRAM, SDRAM
Mounting SMD (SMT)
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 105255-YC358TJK-078K2L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC358TJK-078K2L CAD Model

Description

The YC358TJK-078K2L is a chip resistor manufactured by Yageo. It's designed for various general-purpose applications where precise resistance and reliable performance are critical. Chip resistors, like this one, are surface-mount devices (SMDs), which are mounted directly onto the surface of a printed circuit board (PCB), making them essential components for modern electronic devices.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation where high reliability and stability are required.
  • Automotive Electronics: Utilized in automotive control units (ECUs), sensor circuits, and infotainment systems to ensure precise and stable performance under varying environmental conditions.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices where accuracy and dependability are paramount.
  • Telecommunications: Integrated into network devices, routers, and base stations for impedance matching, signal termination, and protection circuits.

Features

  • Surface Mount Device (SMD): Allows for automated assembly and high-density mounting on PCBs.
  • Compact Size: Small form factor enables miniaturization of electronic devices.
  • High Stability: Provides stable resistance values over a wide range of operating temperatures and conditions.
  • Excellent Reliability: Designed for long-term, dependable performance in demanding environments.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Reduced PCB Size: Enables smaller and more compact electronic designs.
  • Automated Assembly: Facilitates high-speed, automated manufacturing processes.
  • Improved Circuit Performance: Ensures accurate and stable operation of electronic circuits.
  • Enhanced Reliability: Provides long-lasting performance and reduces the risk of component failure.
  • Environmental Compliance: Meets regulatory requirements for environmentally friendly products.

Additional Details

The specific resistance value and tolerance for the YC358TJK-078K2L can vary. When selecting this resistor, it is essential to refer to the datasheet to confirm the resistance, tolerance, power rating, and temperature coefficient. These parameters are crucial for ensuring the resistor meets the specific requirements of the application. Yageo resistors are known for their consistent quality and adherence to industry standards, making them a reliable choice for a wide range of electronic applications. Proper soldering techniques should be followed when mounting the resistor to the PCB to ensure a reliable electrical connection and prevent damage to the component.

You May Also Be Interested in

Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess