EN
  • EN
  • DE

9001SKS11R

Part No 9001SKS11R
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY SELECT NON-ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Requires Contact Block(s)
Type Maintained
Illumination Non-Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series Schneider, 30mm
Panel Cutout Dimensions 30mm (Round)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1559322-9001SKS11R
Ultra Librarian 3D Model Ultra Librarian 9001SKS11R CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY SELECTOR ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
EAO
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY KEYLOCK NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess