EN
  • EN
  • DE

YC124-FR-07232RL

Part No YC124-FR-07232RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RESISTOR CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series YC
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 232
Tolerance ±1%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 63mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications DDRAM, SDRAM
Mounting Type Surface Mount
Package / Case 0804, Convex, Long Side Terminals
Supplier Device Package 0804
Size / Dimension 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0010
Win Source Part Number 1374003-YC124-FR-07232RL
Ultra Librarian 3D Model Ultra Librarian YC124-FR-07232RL CAD Model

Description

The 1374003-YC124-FR-07232RL is a resistor network/array from YAGEO's YC series.

  • Resistors: Four
  • Resistance: 232 ohms each
  • Mounting Type: Surface Mount
  • Package: 0804
  • Terminals: Convex, Long Side
  • Temperature Range: -55°C to 155°C
  • Applications: DDRAM
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4,390+ $0.0132 $57.9480
10,640+ $0.0109 $115.9760
16,485+ $0.0105 $173.0925
22,730+ $0.0102 $231.8460
29,415+ $0.0099 $291.2085
39,475+ $0.0088 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess