The SSL0402T-101M-S is a high-frequency multilayer ceramic inductor manufactured by Yageo. Designed for RF applications, it offers stable inductance and a high self-resonant frequency in a compact 0402 package.
Applications
- Mobile phones
- Wireless communication devices
- Bluetooth and WLAN modules
- RF filters
- Matching networks
- GPS receivers
- High-frequency circuits
Features
- 0402 package size (1.0mm x 0.5mm)
- High self-resonant frequency
- Excellent Q factor for low losses
- Multilayer construction for reliability
- Inductance tolerance of ±20%
- Suitable for reflow soldering processes
- RoHS compliant
Benefits
- Compact size enables miniaturization of circuits
- High SRF allows use in high-frequency applications
- Good Q factor minimizes signal loss
- Reliable performance in demanding environments
- Easy integration into automated assembly lines
Additional Details
The SSL0402T-101M-S inductor has an inductance value of 100nH with a tolerance of ±20%. Its high self-resonant frequency makes it suitable for applications in the GHz range. This inductor is designed to provide stable inductance over a wide range of temperatures and frequencies. The ceramic material provides excellent electrical characteristics. It is often used in impedance matching, RF filtering, and decoupling applications.
The operating temperature range for this part is typically -55°C to +125°C. Consult the datasheet for specific details regarding the rated current and DC resistance (DCR) for precise design implementation.