EN
  • EN
  • DE

SQV453226T-102J-N

Part No SQV453226T-102J-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339880-SQV453226T-102J-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SQV453226T-102J-N CAD Model

Description

The SQV453226T-102J-N is a wirewound chip inductor manufactured by Yageo. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is designed for surface mount technology (SMT) and is used in a variety of electronic circuits for filtering, tuning, and energy storage applications.

Applications

  • Power Supplies: Filtering noise and regulating voltage.
  • RF Circuits: Tuning and impedance matching in radio frequency applications.
  • DC-DC Converters: Energy storage and filtering in DC-DC converters.
  • EMI Filtering: Reducing electromagnetic interference.
  • Signal Filtering: Removing unwanted frequencies from electronic signals.

Features

  • Wirewound Construction: Provides high inductance and Q factor.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances filtering and tuning capabilities.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Provides stable inductance and Q factor over a wide range of operating conditions.
  • Simplified Assembly: Enables automated PCB assembly, reducing manufacturing costs.

Technical Specifications

  • Inductance: 1.0 μH (102 indicates 1.0 microhenries - 10 x 10^2 pF which is 1000pF = 1nF = 0.001uF. However, this is an inductor, so 10 x 10^2 nH = 1000 nH = 1 uH)
  • Tolerance: 5% (J indicates ±5%)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to datasheet)
  • DC Resistance (DCR): Low value (refer to datasheet)
  • Rated Current: Typically in the Amperes range (refer to datasheet)
  • Operating Temperature Range: -40°C to +125°C (typical)
  • Package Size: 4532 (4.5mm x 3.2mm)

Note: Refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0293 $60.8790
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3537 $351.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess