EN
  • EN
  • DE

TC4013BF(TBELNF)

Part No TC4013BF(TBELNF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757151-TC4013BF(TBELNF)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4013BF(TBELNF) CAD Model

Description

The TC4013BF(TBELNF) is a dual D-type flip-flop integrated circuit manufactured by Toshiba Semiconductor and Storage. It belongs to the TC4000 series, which are CMOS logic gates known for their low power consumption and wide operating voltage range. The TC4013BF specifically contains two independent D-type flip-flops with set and reset capabilities.

Applications:

  • Registers: Used as a basic building block for constructing shift registers and storage registers.
  • Counters: Can be configured as a divide-by-two counter or used in more complex counter designs.
  • Frequency dividers: Used to divide the frequency of a clock signal.
  • Data storage: Storing single bits of data in digital circuits.
  • Control circuits: Implementing sequential logic in control systems.

Features:

  • Dual D-type flip-flops: Contains two independent D-type flip-flops in a single package.
  • Set and reset inputs: Each flip-flop has asynchronous set and reset inputs.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide operating voltage range: Operates over a wide voltage range, typically 3V to 18V.
  • High output drive capability: Can drive multiple logic gates.
  • Standard logic levels: Compatible with standard CMOS logic levels.

Benefits:

  • Versatility: Can be used in a wide variety of digital logic applications.
  • Low power consumption: Reduces power consumption in battery-powered devices.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Ease of use: Simple to interface with other logic gates and components.
  • Cost-effective: A cost-effective solution for implementing flip-flop functionality.

Additional Details:

The TC4013BF(TBELNF) is typically available in a 14-pin SOP (Small Outline Package) or DIP (Dual In-line Package). Each D-type flip-flop has a data input (D), a clock input (CLK), a set input (SET), a reset input (RST), a Q output, and a Q' (Q-bar) output. The flip-flop captures the value on the D input when the clock input transitions from low to high (positive edge-triggered). The SET and RST inputs override the clock and data inputs, forcing the Q output to a high or low state, respectively. The TBELNF suffix likely indicates the specific packaging and lead-free options. The datasheet should be consulted for detailed electrical characteristics, timing diagrams, and application examples. It's important to observe proper CMOS handling precautions to avoid electrostatic discharge (ESD) damage. Decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. The propagation delay, which is the time it takes for the output to change after the input changes, is a key parameter to consider in high-speed applications. The TC4013BF(TBELNF) provides a reliable and versatile solution for implementing flip-flop functionality in a wide range of digital circuits.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess