EN
  • EN
  • DE

SMB-201209-F2-300A

Part No SMB-201209-F2-300A
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327789-SMB-201209-F2-300A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-201209-F2-300A CAD Model

Description

The Yageo SMB-201209-F2-300A is a chip inductor designed for various high-frequency applications. This inductor features a small form factor, making it suitable for compact electronic devices where space is limited.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in WLAN, Bluetooth, and Zigbee modules.
  • Consumer Electronics: Integrated into devices like tablets, laptops, and digital cameras.
  • Automotive Electronics: Utilized in infotainment systems and wireless communication modules.
  • IoT Devices: Found in various IoT sensors and communication modules.

Features:

  • Small Size: Compact 2012 (0805) footprint for space-constrained applications.
  • High SRF (Self-Resonant Frequency): Ensures stable performance at high frequencies.
  • High Q Factor: Provides excellent signal integrity and minimizes losses.
  • Tight Tolerance: Offers precise inductance values for reliable circuit performance.
  • Operating Temperature: Suitable for a wide range of operating temperatures.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: High Q factor and SRF contribute to enhanced signal quality.
  • Reliable Operation: Tight tolerance ensures consistent and dependable performance.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Reduced Losses: Minimizes signal losses, improving overall system efficiency.

Additional Details:

The SMB-201209-F2-300A chip inductor from Yageo is constructed with high-quality materials and advanced manufacturing techniques to ensure superior performance and reliability. Its specifications include an inductance value of 30nH, a high self-resonant frequency, and a low DC resistance. The inductor is designed for surface mount technology (SMT) assembly, simplifying the manufacturing process. It is also RoHS compliant, ensuring environmental friendliness. The part is often used in impedance matching networks, RF filters, and other high-frequency circuits where precise inductance values and low losses are crucial. The packaging options typically include tape and reel for automated assembly. This inductor is well-suited for applications requiring a balance of small size, high performance, and reliable operation.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess