EN
  • EN
  • DE

SE050M0010A2F0511

Part No SE050M0010A2F0511
Manufacturer Yageo
Catalog OEM Parts ( S )
Description Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial Aluminum Cylindrical Can 2mm 50mA 1000 hr 105°C Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092199-SE050M0010A2F0511
Categories OEM Parts( S )
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE050M0010A2F0511 CAD Model

Description

The SE050M0010A2F0511 is a radial leaded aluminum electrolytic capacitor manufactured by Yageo. It is designed for general-purpose applications, offering reliable performance in filtering, smoothing, and decoupling circuits.

Applications:

  • Power Supplies: Used for filtering and smoothing DC output.
  • Audio Equipment: Employed for coupling and decoupling signals.
  • Consumer Electronics: Found in various devices like TVs, radios, and DVD players.
  • Industrial Equipment: Utilized in control circuits and power systems.
  • LED Lighting: Used for smoothing the DC voltage to LEDs.

Features:

  • Radial Leaded: Easy to mount on PCBs with through-hole technology.
  • Aluminum Electrolytic: Offers high capacitance in a compact size.
  • General Purpose: Suitable for a wide range of applications.
  • Long Life: Designed for extended operational lifespan.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Effective Filtering: Smooths out voltage ripples in power supplies.
  • Stable Performance: Provides consistent capacitance over its lifespan.
  • Cost-Effective: Offers a good balance between performance and price.
  • Easy Installation: Radial leads simplify mounting and soldering.
  • Reliable Operation: Ensures dependable performance in various applications.

Additional Details:

The SE050M0010A2F0511 has a capacitance of 10µF and a voltage rating of 50V. It operates over a temperature range of -40°C to +85°C. The capacitor’s dimensions are approximately 5mm in diameter and 11mm in height. It is designed to provide stable performance and is commonly used in circuits requiring efficient filtering and decoupling. The low ESR (Equivalent Series Resistance) contributes to its effectiveness in power supply applications, reducing heat dissipation and improving overall efficiency. Yageo is a reputable manufacturer known for producing high-quality electronic components, ensuring the reliability and longevity of this capacitor.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess