The SCDS64B-271M-S is a shielded power inductor manufactured by Yageo. It's designed for various power applications, providing good performance in a compact form factor. The inductor uses a ferrite core and shielded design, which helps in minimizing electromagnetic interference (EMI) and ensures stable operation.
Applications
- DC-DC converters
- Power supplies in portable devices
- Voltage regulation circuits
- EMI and RFI filtering
- Power amplifiers
Features
- Shielded structure for effective EMI suppression
- Ferrite core for high efficiency
- High saturation current capability
- Small physical size
- Wide operating temperature range
- RoHS compliant
Benefits
- Reduced electromagnetic interference, suitable for sensitive equipment
- Efficient power handling thanks to the high saturation current
- Space-saving design for compact devices
- Reliable operation in various conditions
- Meets environmental standards
Additional Details
The SCDS64B-271M-S inductor has an inductance value of 270μH (271M) with a standard tolerance, typically around ±20%. The saturation current and rated current are important specifications for power supply designers to consider; these ratings define the maximum current the inductor can handle without significant performance degradation. The ‘S’ suffix likely relates to the specific packaging style or termination type. Low DC resistance (DCR) is crucial for minimizing power losses within the inductor, thereby improving overall efficiency.
This inductor is commonly used in space-constrained applications where high performance is necessary. Its shielded construction is vital for noise-sensitive applications. The durable design ensures reliable operation even in harsh environments. The combination of small size, high performance, and environmental friendliness makes the SCDS64B-271M-S a preferred choice for contemporary electronic designs requiring efficient power management solutions.