EN
  • EN
  • DE

SCDS62B-680M-S

Part No SCDS62B-680M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316557-SCDS62B-680M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS62B-680M-S CAD Model

Description

The SCDS62B-680M-S is a shielded power inductor produced by Yageo. This inductor is designed for applications requiring efficient energy storage and filtering, commonly found in various power electronics systems. The '680M' designation indicates an inductance value of 68µH (microhenries) with a specific tolerance, and the 'S' signifies that the component is shielded to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and buck-boost converters to regulate voltage levels with high efficiency.
  • Power Supplies: Used in a broad range of power supplies for electronic devices, including those in consumer electronics, industrial equipment, and telecommunications.
  • EMI Filtering: Utilized to filter out electromagnetic interference (EMI) in electronic circuits, ensuring signal integrity and reliable operation.
  • LED Lighting: Incorporated in LED driver circuits to regulate current and ensure consistent light output.
  • Point-of-Load (POL) Regulation: Provides stable and regulated voltage to specific integrated circuits or sections within a system.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, ensuring compatibility with sensitive circuits and reducing noise.
  • High Current Handling: Capable of withstanding significant current levels without saturation, ensuring stable performance under load.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency, minimizing heat generation.
  • Compact Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • Robust Design: Provides mechanical stability and resistance to environmental factors, enhancing reliability.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, resulting in higher energy efficiency and reduced operating costs.
  • Reduced EMI: Shielding effectively minimizes electromagnetic interference, enhancing overall circuit performance and reliability in sensitive applications.
  • Stable Performance: Robust design ensures stable and reliable operation under varying environmental conditions and load variations.
  • Space Saving: Compact size allows for the development of smaller and more portable electronic devices.
  • Reliable Operation: Designed for long-term reliability in demanding industrial and consumer applications.

Additional Details:

The SCDS62B series inductors typically feature a ferrite core and copper windings, providing excellent magnetic properties and low losses. The shielded construction contains the magnetic field, minimizing interference with nearby components and reducing radiated emissions. For optimal performance, it is essential to consult the product datasheet for detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range. Careful PCB layout and grounding techniques are also crucial to minimize EMI and ensure stable operation. Thermal management considerations may be necessary depending on the operating conditions and current levels.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess