The SCDS2D18HP-6R3N-N is a high-performance shielded power inductor manufactured by Yageo. This surface-mount device (SMD) is designed for use in various power supply and filtering applications where efficiency and low electromagnetic interference (EMI) are crucial.
Applications
- DC-DC converters
- Power supplies for portable devices
- Point-of-Load (POL) regulators
- Filtering circuits
- Notebook computers
- Tablet computers
- Solid State Drives (SSDs)
Features
- Shielded construction for low EMI
- High saturation current
- Compact size
- Surface-mount design
- Operating Temperature: -40°C to +125°C (including self-heating)
- Inductance: 6.3 µH
- Tolerance: ±30%
- High Efficiency
Benefits
- Reduced electromagnetic interference, improving overall system performance.
- Efficient power conversion due to low DC resistance (DCR).
- Space-saving design suitable for compact electronic devices.
- Easy integration into automated assembly lines.
- Stable performance over a wide temperature range.
The SCDS2D18HP-6R3N-N inductor utilizes a ferrite core material, contributing to its high saturation current and low core loss. The shielded design minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits. Its surface-mount configuration streamlines integration into automated assembly lines, lowering production expenses. With approximate dimensions of 2.8mm x 2.8mm and a height around 1.8mm, the 6.3µH inductance value is well-suited for applications requiring a moderate inductance level. The robust saturation current rating ensures the inductor can handle substantial current without significant inductance drop, maintaining stable performance under various load conditions. This inductor complies with RoHS standards, ensuring environmental responsibility.