EN
  • EN
  • DE

SCDS2D11T-220T-N

Part No SCDS2D11T-220T-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316526-SCDS2D11T-220T-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SCDS2D11T-220T-N CAD Model

Description

The SCDS2D11T-220T-N is a power inductor designed and manufactured by Yageo. It's designed to provide efficient energy storage and filtering in a variety of power electronic applications. This surface-mount device features a compact design and is built for reliability in demanding conditions.

Applications

  • DC-DC Converters: Frequently used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in both linear and switching power supplies to filter noise and store energy.
  • LED Lighting: Well-suited for LED driver circuits, ensuring stable current and voltage supply.
  • Portable Electronics: Commonly found in devices like smartphones, tablets, and laptops for power management.
  • Industrial Control Systems: Used in industrial automation and control equipment for reliable power conversion.

Features

  • High Current Handling: Capable of withstanding significant current levels without saturation effects.
  • Low DC Resistance (DCR): Minimizes power loss, resulting in higher efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) affecting nearby components.
  • Compact Size: Enables space-saving designs in various electronic applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs.

Benefits

  • Improved Efficiency: Low DCR leads to reduced power dissipation, thus improving the overall efficiency of the power circuit.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Space-Saving Design: The compact size allows for greater component density on the PCB.
  • Consistent Performance: Provides reliable performance under varying load and temperature conditions.
  • Cost-Effective Solution: SMT design simplifies manufacturing and contributes to lower production costs.

Additional Details

The SCDS2D11T series are surface mount inductors. The inductance value for this part is 22µH with a tolerance of 30%. When selecting this inductor, it is crucial to consider parameters such as saturation current, rated current, and operating temperature range. Refer to the manufacturer's datasheet for comprehensive specifications, including electrical characteristics, mechanical dimensions, and suggested soldering profiles.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4823 $59.1991
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6784 $233.0208
112+ $2.5895 $290.0240
150+ $2.3216 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess