The SCDR104-1R5N is a power inductor manufactured by Yageo, designed for use in a variety of DC-DC converter applications. It features a shielded construction, which minimizes electromagnetic interference (EMI) and ensures efficient power conversion. This inductor is characterized by its compact size and robust design, making it suitable for space-constrained applications requiring high performance.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Mobile devices
Features
- Shielded construction for low EMI
- High saturation current
- Compact size
- RoHS compliant
- High energy storage
Benefits
- Reduced electromagnetic interference, improving overall system performance.
- Efficient power conversion due to low DC resistance.
- Suitable for high-density circuit designs due to its small footprint.
- Environmentally friendly due to RoHS compliance.
- Stable performance across a wide range of temperatures.
Specifications
The SCDR104-1R5N has an inductance of 1.5μH. The specific saturation current and DC resistance values vary but are generally designed for efficient power handling. The operating temperature range is typically between -40°C to +125°C. This inductor is constructed with a ferrite core and uses a shielded wire-wound construction to minimize radiated noise. Its compact size enables designers to save valuable board space, particularly in portable and handheld devices.
The SCDR series from Yageo offers a range of inductors with different inductance values and current ratings to meet the requirements of different applications. The SCDR104-1R5N is a versatile component suitable for a wide range of power management tasks.