EN
  • EN
  • DE

SCD0504T-121M-S

Part No SCD0504T-121M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316452-SCD0504T-121M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD0504T-121M-S CAD Model

Description

The SCD0504T-121M-S is a power inductor manufactured by Yageo. It is designed for use in a variety of power electronics applications where efficient energy storage and filtering are required. These inductors are characterized by their compact size, robust construction, and reliable performance, making them suitable for demanding environments.

Applications:

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • EMI filtering: Helps to reduce electromagnetic interference in electronic circuits.
  • LED lighting: Used in LED drivers for efficient power conversion and current regulation.
  • Portable devices: Suitable for use in smartphones, tablets, and other portable electronic devices due to their compact size.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current carrying capacity: Allows for efficient power handling.
  • Compact size: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved efficiency: Reduces power loss in power conversion circuits.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable operation of electronic devices.
  • Compact design: Enables miniaturization of electronic devices.
  • Reliable performance: Ensures stable and consistent operation in various environments.
  • Ease of assembly: Simplifies the manufacturing process, reducing production costs.

Technical Specifications:

While specific technical specifications (such as inductance value, tolerance, saturation current, and DCR) require referencing the official Yageo datasheet for SCD0504T-121M-S, these components generally feature:

  • Inductance Value: 120uH (indicated by '121' in the part number)
  • Tolerance: Typically ±20% (indicated by 'M')
  • Package Size: 0504 (Indicates the dimensions of the component)

It's crucial to consult the official datasheet for precise electrical and mechanical characteristics for optimal application.

In summary, the SCD0504T-121M-S power inductor from Yageo provides a reliable and efficient solution for power management in various electronic applications. Its shielded construction, compact size, and high current carrying capacity make it an excellent choice for designers seeking to optimize performance and minimize space requirements.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess