EN
  • EN
  • DE

SCD0301T-4R7M-N

Part No SCD0301T-4R7M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316424-SCD0301T-4R7M-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCD0301T-4R7M-N CAD Model

Description

The SCD0301T-4R7M-N is a shielded power inductor manufactured by Yageo, designed for efficient power conversion and filtering in a variety of electronic applications. This inductor is characterized by its compact size, robust construction, and shielded design, which minimizes electromagnetic interference (EMI). It is well-suited for use in space-constrained applications where efficient power management is critical.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Voltage regulation and filtering in power supplies for various electronic devices.
  • EMI Filtering: Suppression of electromagnetic interference in electronic circuits.
  • LED Lighting: Powering and control circuits for LED lighting systems.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronic devices.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Inductance: Provides an inductance of 4.7µH, suitable for a variety of power applications.
  • Compact Size: Small footprint ideal for space-constrained applications.
  • Low DC Resistance: Minimizes power losses and increases efficiency.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: Shielded construction ensures minimal electromagnetic interference, improving the performance of surrounding components.
  • Efficient Power Conversion: Low DC resistance leads to efficient power conversion, reducing heat generation and extending battery life in portable devices.
  • Compact Design: Small size allows for high-density designs and integration into small electronic devices.
  • Improved Reliability: Robust construction ensures reliable performance in a variety of operating conditions.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details:

The SCD0301T-4R7M-N has an inductance value of 4.7µH with a tolerance of ±20%. It is designed to operate over a wide temperature range, and its compact size allows for easy integration into a variety of circuit designs. The shielded construction helps to minimize electromagnetic interference, ensuring optimal performance in sensitive electronic applications. This inductor is a reliable and efficient solution for power management and filtering needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess