The SBY321611T-320Y-S is a multilayer chip bead manufactured by Yageo, primarily intended for noise suppression in electronic circuits. This component effectively reduces electromagnetic interference (EMI) and enhances signal integrity, crucial for optimal device performance. Its small size allows for integration in space-constrained applications, while its robust design ensures reliability.
Applications
- Smartphones and mobile communication devices
- Tablet computers and portable electronics
- Digital cameras and camcorders
- Wireless networking equipment
- Consumer electronics products
Features
- Compact 3216 (1206) package size
- High impedance value for noise filtering
- Multilayer construction for durability
- Surface Mount Technology (SMT)
- RoHS compliant
Benefits
- Reduces electromagnetic interference (EMI)
- Improves signal quality and reduces noise
- Protects sensitive components from electrical noise
- Enhances overall device performance
- Easy to integrate into existing circuit designs
Additional Details
The SBY321611T-320Y-S has physical dimensions of 3.2mm x 1.6mm and is designed for surface mounting. Its impedance is specifically tailored for noise suppression at particular frequencies. The component is built to withstand standard reflow soldering processes, ensuring reliable attachment to printed circuit boards. The part is made with materials that comply with environmental standards. Always refer to the datasheet for precise specifications, including impedance values, current ratings, and other relevant electrical characteristics. The 'S' suffix might indicate specific packaging or tolerance; check the datasheet for clarification.