EN
  • EN
  • DE

SBK201209T-601Y-N

Part No SBK201209T-601Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313834-SBK201209T-601Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK201209T-601Y-N CAD Model

Description

The SBK201209T-601Y-N is a high-frequency wound chip inductor manufactured by Yageo. This inductor is designed for various electronic circuits where inductance is required for filtering, tuning, or energy storage. Its compact size and reliable performance make it suitable for numerous applications.

Applications

  • Mobile communication devices
  • Wireless LAN systems
  • RF transceivers
  • Bluetooth devices
  • GPS modules

Features

  • Small Size: 2.0 x 1.2 x 0.9 mm dimensions for space-constrained applications.
  • High Q Value: Offers efficient energy storage and minimal signal loss at high frequencies.
  • Tight Tolerance: Precise inductance value for consistent circuit performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion in high-frequency applications.
  • Enhanced Circuit Performance: Precise inductance value optimizes circuit functionality.
  • Reduced Power Consumption: High Q value minimizes energy loss.
  • Space Saving: Small size allows for denser circuit designs.
  • Reliable Performance: Consistent electrical characteristics ensure stable operation.

Additional Details

The SBK201209T-601Y-N features a 600nH inductance value. The 'Y' in the part number likely signifies a specific tolerance level, and '-N' may indicate a specific packaging or material characteristic. The inductor is constructed using a ceramic core and wound with high-quality wire to achieve the desired inductance and Q value. It is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. Operating temperature range is typically from -40°C to +85°C. Specific details on the DC resistance (DCR) and rated current should be obtained from the official datasheet to ensure proper application and avoid component failure. This inductor is suitable for impedance matching, RF filtering, and other RF applications where a precise inductance value is critical.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4,905+ $0.0102 $50.0310
11,905+ $0.0084 $100.0020
18,520+ $0.0081 $150.0120
25,320+ $0.0079 $200.0280
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 4905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess