EN
  • EN
  • DE

K4T1G164QQ-HCE600

Part No K4T1G164QQ-HCE600
Manufacturer Samsung
Catalog DDR
Description DDR2-667 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942323-K4T1G164QQ-HCE600
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G164QQ-HCE600 CAD Model

Description

The Samsung K4T1G164QQ-HCE600 is a 1Gb (Gigabit) DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip designed for high-speed data access and storage. It is commonly used in various computing and electronic applications that demand efficient memory performance.

Applications

  • Desktop and laptop computers
  • Gaming consoles
  • Networking devices
  • Embedded systems
  • Graphics cards

Features

  • 1Gb (64M x 16) memory organization
  • DDR3 architecture
  • Data transfer rates up to 1600 Mbps (PC3-12800)
  • 8 internal banks for concurrent operation
  • 8-bit prefetch architecture
  • Programmable burst length: 4, 8
  • Automatic and self-refresh capabilities
  • On-die termination (ODT)
  • Operating voltage: 1.5V
  • Lead-free package

Benefits

  • Enhanced system performance through high-speed data transfer
  • Reduced power consumption compared to DDR2
  • Improved signal integrity with ODT
  • Increased memory density for demanding applications

Additional Details

The K4T1G164QQ-HCE600 is packaged in a FBGA (Fine-pitch Ball Grid Array). The DDR3 standard offers significant improvements in bandwidth and power efficiency compared to previous generations of DDR memory. The 'HCE600' likely indicates the speed grade and specific timings supported. On-die termination (ODT) improves signal integrity, reducing noise and reflections on the memory bus. The automatic and self-refresh capabilities ensure that data is retained reliably without constant intervention from the memory controller. This memory component is designed to meet the demanding performance requirements of modern computing and embedded systems.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess