EN
  • EN
  • DE

SBCB656045T-181

Part No SBCB656045T-181
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313753-SBCB656045T-181
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBCB656045T-181 CAD Model

Description

The SBCB656045T-181 is a common mode choke manufactured by Yageo. This component is designed to suppress common-mode noise in electronic circuits, effectively filtering out unwanted electromagnetic interference (EMI) from power lines and signal lines.

Applications:

  • Power supplies
  • USB interfaces
  • CAN bus systems
  • Audio equipment
  • Networking equipment (Ethernet)

Features:

  • High common mode impedance: Provides effective suppression of common-mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Suitable for space-constrained applications.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reduced EMI: Effectively filters out unwanted noise, improving system performance and reliability.
  • Improved signal integrity: Minimizes signal distortion, ensuring accurate data transmission.
  • Enhanced system stability: Prevents noise from interfering with sensitive circuits.
  • Compliance with EMC standards: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Increased system lifespan: Protects components from damage caused by excessive noise.

Technical Specifications (Typical):

While exact specifications vary depending on the specific model and datasheet, common specifications for Yageo common mode chokes include:

  • Inductance (L): Ranges from a few microhenries (µH) to several millihenries (mH).
  • Rated Current (I): Typically from hundreds of milliamps (mA) to several amps (A).
  • DC Resistance (DCR): Usually a few ohms or less.
  • Operating Temperature Range: -40°C to +85°C or wider.
  • Withstanding Voltage: Varies depending on the application.

Consult the official Yageo datasheet for the SBCB656045T-181 to obtain precise electrical characteristics, mechanical dimensions, and other critical parameters. Specifications can change based on the precise construction and materials used.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2667 $100.0125
585+ $0.2583 $151.1055
800+ $0.2500 $200.0000
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess