EN
  • EN
  • DE

SBCB65603F-501

Part No SBCB65603F-501
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313752-SBCB65603F-501
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBCB65603F-501 CAD Model

Description

The SBCB65603F-501 is a common mode choke manufactured by Yageo. Common mode chokes are used to suppress common-mode noise in electronic circuits. This component is designed to filter out unwanted electromagnetic interference (EMI) from power lines and signal lines.

Applications:

  • Power supplies
  • USB interfaces
  • CAN bus systems
  • Audio equipment
  • Networking equipment (Ethernet)

Features:

  • High common mode impedance: Provides effective suppression of common-mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Suitable for space-constrained applications.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reduced EMI: Effectively filters out unwanted noise, improving system performance and reliability.
  • Improved signal integrity: Minimizes signal distortion, ensuring accurate data transmission.
  • Enhanced system stability: Prevents noise from interfering with sensitive circuits.
  • Compliance with EMC standards: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Increased system lifespan: Protects components from damage caused by excessive noise.

Technical Specifications (Typical):

While exact specifications vary depending on the specific model and datasheet, common specifications for Yageo common mode chokes include:

  • Inductance (L): Ranges from a few microhenries (µH) to several millihenries (mH).
  • Rated Current (I): Typically from hundreds of milliamps (mA) to several amps (A).
  • DC Resistance (DCR): Usually a few ohms or less.
  • Operating Temperature Range: -40°C to +85°C or wider.
  • Withstanding Voltage: Varies depending on the application.

Consult the official Yageo datasheet for the SBCB65603F-501 to obtain precise electrical characteristics, mechanical dimensions, and other critical parameters. Specifications can change based on the precise construction and materials used.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess