EN
  • EN
  • DE

RT1206BRD101M

Part No RT1206BRD101M
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 299557-RT1206BRD101M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1206BRD101M CAD Model

Description

The RT1206BRD101M is a surface mount thick film chip resistor manufactured by Yageo. It's part of the RT series, known for its reliability and stability in general-purpose applications. The 1206 package size offers a balance between power handling and board space efficiency.

Applications:

  • Consumer Electronics: Found in devices like TVs, audio systems, and home appliances.
  • Industrial Equipment: Used in control systems, test and measurement instruments.
  • Telecommunications: Integrated into networking devices and communication modules.
  • Power Supplies: Employed in voltage regulation, current limiting, and feedback circuits.
  • Automotive Electronics: Utilized in various automotive control and monitoring applications.

Features:

  • 1206 Package: Standard surface mount size (3.2 mm x 1.6 mm).
  • Thick Film Technology: Provides stable and reliable resistance.
  • High Stability: Offers consistent performance under varying conditions.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • Excellent Solderability: Suitable for reflow soldering processes.

Benefits:

  • Space Efficient: Offers a good balance between power handling and board space.
  • Stable Performance: Maintains consistent resistance under different operating conditions.
  • Reliable Operation: Ensures long-term stability and minimal drift.
  • Environmentally Friendly: Complies with RoHS standards.
  • Easy Assembly: Compatible with automated pick and place equipment.

Detailed Specs:

The RT1206BRD101M features a resistance value of 100Ω (101 indicates 10 x 10^0 Ohms) with a tolerance of ±20% (indicated by 'M'). The temperature coefficient of resistance (TCR) is ±200 ppm/°C. It has a power rating of 0.25 W and a maximum operating voltage of 200 V. The operating temperature range is from -55°C to +155°C. The resistor is constructed using a ceramic substrate with a thick film resistive element and a protective overcoat. The terminations are made of a nickel barrier with solder plating. The packaging is available in tape and reel for automated assembly. This resistor is typically used in applications where a general-purpose resistance is needed, and the tolerance of ±20% is acceptable. It is a cost-effective solution for many common electronic circuits. Yageo's commitment to quality ensures that the RT1206BRD101M meets or exceeds industry standards for performance and reliability.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess