EN
  • EN
  • DE

RT0805DR-072K87

Part No RT0805DR-072K87
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 299545-RT0805DR-072K87
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT0805DR-072K87 CAD Model

Description

The RT0805DR-072K87 is a precision thick film chip resistor manufactured by Yageo. As part of the RT series, it is designed to offer high stability and reliability in a compact surface mount package. This resistor is well-suited for applications requiring accurate resistance values and consistent performance over a wide range of operating conditions.

Applications:

  • Precision Voltage Dividers: Used in circuits where accurate voltage division is critical.
  • Current Sensing: Employed in current sensing circuits to monitor current flow.
  • Feedback Resistors: Utilized in amplifier circuits to provide stable feedback.
  • Instrumentation: Integrated into measurement instruments for accurate readings.
  • Medical Devices: Used in medical equipment requiring precise and reliable components.

Features:

  • 0805 Package: Standard surface mount size for easy integration.
  • High Precision: Offers a tight tolerance on resistance value.
  • Low TCR: Minimal resistance change over temperature variations.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • Stable Thick Film Construction: Provides reliable performance over time.

Benefits:

  • Accurate Resistance: Ensures precise circuit operation.
  • Stable Performance: Maintains consistent resistance under varying conditions.
  • Reliable Operation: Offers long-term stability and minimal drift.
  • Environmentally Friendly: Complies with environmental regulations.
  • Easy Integration: Compatible with standard surface mount assembly processes.

Detailed Specs:

The RT0805DR-072K87 features a resistance value of 2.87 kΩ with a tolerance of ±0.5%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The power rating is 0.125W, and the maximum operating voltage is 75V. The operating temperature range spans from -55°C to +155°C. The resistor is constructed using a ceramic substrate with a thick film resistive element and a protective overcoat. The terminations are made of a nickel barrier with solder plating for excellent solderability. Packaging options include tape and reel for automated assembly processes. This resistor is commonly found in applications where precise and stable resistance values are crucial, such as in high-precision voltage dividers, current sensing circuits, and feedback networks in amplifiers. Yageo’s commitment to quality ensures that the RT0805DR-072K87 meets stringent industry standards, providing designers with a reliable component for demanding applications.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Atheros
Lowest to $4.4213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess